Silicon Labs RF Transceiver Modules and Modems BT122-A-V2R

Description
Bluetooth Bluetooth v4.2 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated Trace Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v4.2 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated Trace Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 336-BT122-A-V2RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
336-BT122-A-V2RTR-ND
RF Transceiver Modules and Modems 336-BT122-A-V2RTR-ND
Bluetooth Bluetooth v4.2 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated Trace Surface Mount

Bluetooth Bluetooth v4.2 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 336-BT122-A-V2RDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
336-BT122-A-V2RDKR-ND
RF Transceiver Modules and Modems 336-BT122-A-V2RDKR-ND
RF TXRX MOD BT TH SMD

RF TXRX MOD BT TH SMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 336-BT122-A-V2RCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
336-BT122-A-V2RCT-ND
RF Transceiver Modules and Modems 336-BT122-A-V2RCT-ND
Bluetooth Bluetooth v4.2 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated Trace Surface Mount

Bluetooth Bluetooth v4.2 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated Trace Surface Mount

Buy Now Datasheet
RF and Wireless RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver Modules and Modems
RF and Wireless RF Transceiver Modules and Modems
Alternative Parts (Cross-Reference): Cross Manufacturer: Silicon Labs Category: RF and Wireless RF Transceiver Modules and Modems Series: BT122 Package: Tape & Reel (TR) Voltage - Supply: 2.2V ~ 3.6V Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C Package / Case: 20-SMD Module

Alternative Parts (Cross-Reference): Cross
Manufacturer: Silicon Labs
Category: RF and Wireless RF Transceiver Modules and Modems
Series: BT122
Package: Tape & Reel (TR)
Voltage - Supply: 2.2V ~ 3.6V
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Package / Case: 20-SMD Module

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BT122-A-V2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BT122-A-V2R
RF and Wireless - RF Transceiver Modules and Modems BT122-A-V2R
RF TXRX MODULE BT INT TRC SMD

RF TXRX MODULE BT INT TRC SMD

Supplier's Site
RF Transceiver Modules and Modems - BT122-A-V2R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BT122-A-V2R
RF Transceiver Modules and Modems BT122-A-V2R
Bluetooth Bluetooth v4.2 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated Trace Surface Mount

Bluetooth Bluetooth v4.2 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 336-BT122-A-V2RTR-ND BT122-A-V2R BT122-A-V2R
Product Name RF Transceiver Modules and Modems RF and Wireless RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2402 to 2480 MHz 2402 to 2480 MHz
Sensitivity -95 dBm -95 dBm
Output Power 11 dBm -95 dBm 11 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module - DWM1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
View Details
2 suppliers
RF Transceiver Modules and Modems - BM78SPP05MC2-0002AA-ND - DigiKey
Specs
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz
Sensitivity -92 dBm
View Details
4 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details