Silicon Labs RF Transceiver Modules and Modems BT111-A-HCI

Description
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1446-1029-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1446-1029-2-ND
RF Transceiver Modules and Modems 1446-1029-2-ND
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules - BT111-A-HCI - 913643-BT111-A-HCI - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - BT111-A-HCI
913643-BT111-A-HCI
RF Transceiver Modules - BT111-A-HCI 913643-BT111-A-HCI
Manufacturer: Silicon Labs Win Source Part Number: 913643-BT111-A-HCI Operating Temperature Range: -30°C ~ 85°C Features: Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Reel - TR Package: 41-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: BT111-A, 1446-1029-2, 1446-1029-1, 1446-1029-ND, 1446-1029-6, 1446-1029

Manufacturer: Silicon Labs
Win Source Part Number: 913643-BT111-A-HCI
Operating Temperature Range: -30°C ~ 85°C
Features: Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Reel - TR
Package: 41-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Other Part Number: BT111-A, 1446-1029-2, 1446-1029-1, 1446-1029-ND, 1446-1029-6, 1446-1029

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BT111-A-HCI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BT111-A-HCI
RF and Wireless - RF Transceiver Modules and Modems BT111-A-HCI
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - BT111-A-HCI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BT111-A-HCI
RF Transceiver Modules and Modems BT111-A-HCI
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1446-1029-2-ND 913643-BT111-A-HCI BT111-A-HCI BT111-A-HCI
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - BT111-A-HCI RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -89 dBm -89 dBm -89 dBm
Output Power 8 dBm 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1306-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Features RoHS
View Details
OEM USB WiFi Modules - WiFiHU2-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details