BLUETOOTH MODULE, V4.0, -91DBM; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:3.6V; Supply Voltage Max:5.5V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:-91dBm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 74AC8281 |
| Product Name | Bluetooth Module, V4.0, -91Dbm; Bluetooth Version Silicon Labs |