BLUETOOTH MODULE, V4.0, 2MBPS; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:2Mbps; Bluetooth Class:-; Receive Sensitivity:-93dBm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 74AC8285 |
| Product Name | Bluetooth Module, V4.0, 2Mbps; Bluetooth Version Silicon Labs |