The BLE112-A-v1 is a Bluetooth Low Energy system-on-chip with an integrated chip antenna, designed for wireless serial communication in embedded applications. It is packaged in a 30-pin QFN format with dimensions of 5.0 mm × 5.0 mm × 0.85 mm. The device operates from a 1.8 V to 3.6 V supply and supports UART, I2C, and GPIO interfaces for host communication. It includes built-in encryption support and complies with Bluetooth SIG specifications for Low Energy. The product is certified for CE and FCC standards. Configuration options include software version 1.0, as specified in the product coding table.
Bluetooth v4.0 (BLE) SMART SOC 30-Pin T/R Product overview: BLE112-A-V1 from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-BLE112-A-V1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-BLE112-A-V1 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |