The BGX13P Blue Gecko Bluetooth module is a serial replacement device for wireless communication in compact applications, supporting Bluetooth 5 low energy with an integrated antenna and a serial interface featuring hardware flow control. It operates with up to 8 dBm TX power, includes an onboard Bluetooth stack and encrypted bonding, and integrates a DC-DC converter for power efficiency. The module measures 12.9 × 15.0 × 2.0 mm and requires 51 mm² of PCB area. It complies with FCC, CE, Japanese, and South Korean certifications. All variants share these physical and functional specifications regardless of packaging or ordering code.
RF TXRX MODULE BT CHIP SMD Product overview: BGX13P22GA-V31R from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-BGX13P22GA-V31R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-BGX13P22GA-V31R |
| Product Name | SMD Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 2.4V ~ 3.8V |
| Data Rate | 2000 kbps |