The BGM121N256V2 is a Bluetooth Low Energy SiP module for IoT, wearables, and industrial applications, featuring a 32-bit ARM Cortex-M4 core at 38.4 MHz, 256 kB flash, and 32 kB RAM. It operates at 2.4 GHz with a maximum TX power of +8 dBm and RX sensitivity of -90 dBm, supporting up to 200 meters range. The module has an RF pin for external antenna connection, measures 6.5 x 6.5 x 1.4 mm, and requires 51 mm² PCB area. It operates from 1.85 V to 3.8 V, is rated for -40 °C to +85 °C, and integrates a DC-DC converter, hardware crypto accelerator, and Bluetooth stack. It holds Bluetooth, CE, FCC, ISED Canada, and Japan certifications.
Telecom Circuit, 1-Func, BGM-121, 56 PIN Product overview: BGM121N256V2 from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-BGM121N256V2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-BGM121N256V2 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |