Silicon Labs Bluetooth Modules (802.15.1) BGM121A256V2

Description
Bluetooth Modules (802.15.1) Bluetooth ultra-small SIP module with ARM Cortex-M4
Datasheet
Description
Bluetooth Modules (802.15.1) Bluetooth ultra-small SIP module with ARM Cortex-M4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
BGM121A256V2
Bluetooth Modules (802.15.1) BGM121A256V2
Bluetooth Modules (802.15.1) Bluetooth ultra-small SIP module with ARM Cortex-M4

Bluetooth Modules (802.15.1) Bluetooth ultra-small SIP module with ARM Cortex-M4

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number BGM121A256V2
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Switches - BGSA141MN10E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 125 C (257 F)
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
nRF7001 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN
View Details
Modems - ICs and Modules - SI3016-BS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details