BLUETOOTH SIP MODULE, 2.4GHZ, 200M; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.85V; Supply Voltage Max:3.8V; Signal Range Max:200m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 24AC7618 |
| Product Name | Bluetooth Sip Module, 2.4Ghz, 200M; Bluetooth Version Silicon Labs |