BGM11S12F256GA-V2 is a Bluetooth Low Energy SiP module based on the BGM11S series, designed for ultra-compact wireless applications. It measures 6.5 x 6.5 x 1.4 mm and integrates a chip antenna, a 32-bit ARM Cortex-M4 core running at 38.4 MHz, 256 kB flash, and 32 kB RAM. It operates from a 1.85 V to 3.8 V supply, supports TX power up to +2 dBm, and achieves RX sensitivity of -90 dBm at 1 Mbit/s. The module is certified for Bluetooth, FCC, CE, ISED Canada, Japan, South Korea, and Taiwan. It includes an integrated DC-DC converter, hardware cryptographic accelerator, and operates from -40 °C to +85 °C.
Telecom Circuit, Product overview: BGM11S12F256GA-V2 from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-BGM11S12F256GA-V
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-BGM11S12F256GA-V2 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |