BLUETOOTH MOD, V4.2, 2.4GHZ, 1MBPS, 200M; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.85V; Supply Voltage Max:3.8V; Signal Range Max:200m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-92dBm; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 06AC1221 |
| Product Name | Bluetooth Mod, V4.2, 2.4Ghz, 1Mbps, 200M; Bluetooth Version Silicon Labs |