Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227210-BGM111A256V1
Length: 15 mm
Frequency: 2.4 GHz
Data Rate: 100 kbps
Memory Size: 32 kB
Interface: I2C, SPI, UART
Height: 2.2 mm
Current - Receiving: 7.5 mA
Current - Transmitting: 8.2 mA
Width: 13 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 3.8 V
Min Supply Voltage: 2.4 V
Max Operating Temperature: 85 °C
Max Supply Current: 8.2 mA
Sensitivity (dBm): -93 dBm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1227210-BGM111A256V1 |
| Product Name | Custom Parts - Custom Parts (B - D) - BGM111A256V1 |