802.15.4 Thread, Zigbee® Transceiver Module 2.4GHz ~ 2.4835GHz Antenna Not Included, U.FL Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | ARTIK-030-EV2 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 31-SMD Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2484 MHz |