Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | AMS002-AB2869R |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module |
| Features | RoHS |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 2400 to 2500 MHz |