BLUETOOTH MODULE, V4.1, 2.4-2.5GHZ; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Signal Range Max:50m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-94dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 74AC8107 |
| Product Name | Bluetooth Module, V4.1, 2.4-2.5Ghz; Bluetooth Version Silicon Labs |