Silicon Labs Prog Mems Osc, 10Mhz, 160Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs 570CAC000141DG

Description
PROG MEMS OSC, 10MHZ, 160MHZ, 5MM X 7MM; Programmable Frequency Min:10MHz; Programmable Frequency Max:160MHz; Frequency Stability + / -:61.5ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si570 Series; RoHS Compliant: Yes
Datasheet
Description
PROG MEMS OSC, 10MHZ, 160MHZ, 5MM X 7MM; Programmable Frequency Min:10MHz; Programmable Frequency Max:160MHz; Frequency Stability + / -:61.5ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si570 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prog Mems Osc, 10Mhz, 160Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs - 75AC9396 - Newark, An Avnet Company
Chicago, IL, United States
Prog Mems Osc, 10Mhz, 160Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs
75AC9396
Prog Mems Osc, 10Mhz, 160Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs 75AC9396
PROG MEMS OSC, 10MHZ, 160MHZ, 5MM X 7MM; Programmable Frequency Min:10MHz; Programmable Frequency Max:160MHz; Frequency Stability + / -:61.5ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si570 Series; RoHS Compliant: Yes

PROG MEMS OSC, 10MHZ, 160MHZ, 5MM X 7MM; Programmable Frequency Min:10MHz; Programmable Frequency Max:160MHz; Frequency Stability + / -:61.5ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si570 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75AC9396
Product Name Prog Mems Osc, 10Mhz, 160Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - LM556CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510BAA148M500CAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details