Silicon Labs Oscillators - 570BBC000115DGR 570BBC000115DGR

Description
Manufacturer: Silicon Labs Win Source Part Number: 811690-570BBC000115D GR Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 125MHz Function: Enable/Disable (Reprogrammable) Output: LVDS Frequency Stability: ±20ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 8-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 108mA
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 811690-570BBC000115D GR Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 125MHz Function: Enable/Disable (Reprogrammable) Output: LVDS Frequency Stability: ±20ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 8-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 108mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 570BBC000115DGR - 811690-570BBC000115DGR - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 570BBC000115DGR
811690-570BBC000115DGR
Oscillators - 570BBC000115DGR 811690-570BBC000115DGR
Manufacturer: Silicon Labs Win Source Part Number: 811690-570BBC000115D GR Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 125MHz Function: Enable/Disable (Reprogrammable) Output: LVDS Frequency Stability: ±20ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 8-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 108mA

Manufacturer: Silicon Labs
Win Source Part Number: 811690-570BBC000115DGR
Packaging: Reel
Type: XO (Standard)
Mounting Style: SMD
Frequency: 125MHz
Function: Enable/Disable (Reprogrammable)
Output: LVDS
Frequency Stability: ±20ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Manufacturer Package: 8-SMD, No Lead
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Base Resonator: Crystal
Current - Supply (Maximum): 108mA

Buy Now
SMD Crystal Oscillator 125MHz 3.3V 8-Pin SMD T/R - 715-570BBC000115DGR - Utmel Electronic Limited
Hong Kong, China
SMD Crystal Oscillator 125MHz 3.3V 8-Pin SMD T/R
715-570BBC000115DGR
SMD Crystal Oscillator 125MHz 3.3V 8-Pin SMD T/R 715-570BBC000115DGR
SMD Crystal Oscillator 125MHz 3.3V 8-Pin SMD T/R

SMD Crystal Oscillator 125MHz 3.3V 8-Pin SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 811690-570BBC000115DGR 715-570BBC000115DGR
Product Name Oscillators - 570BBC000115DGR SMD Crystal Oscillator 125MHz 3.3V 8-Pin SMD T/R
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount Surface Mount
Frequency 125 MHz 125 MHz
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1418BE-22-33N-12.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14541BFG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXC001T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 to 105 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers