Win Source Part Number: 1047421-545BAB266M66
Category: Crystals, Oscillators, Resonators>Oscillato
Series: Ultra™ Si545
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.052" (1.33mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 266.668 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±20ppm
Current - Supply (Max): 121mA
Current - Supply (Disable) (Max): 112mA
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-545BAB266M668BCG
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1047421-545BAB266M668BCG |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Frequency | 267 MHz |