Silicon Labs Osc, 312.5Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 545BAA312M500BAG

Description
OSC, 312.5MHZ, 5 X 3.2MM, LVDS; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSC, 312.5MHZ, 5 X 3.2MM, LVDS; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 312.5Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs - 29AC0273 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 312.5Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
29AC0273
Osc, 312.5Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 29AC0273
OSC, 312.5MHZ, 5 X 3.2MM, LVDS; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 312.5MHZ, 5 X 3.2MM, LVDS; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29AC0273
Product Name Osc, 312.5Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 312 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TPL5110DDCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Crystal Oscillators - 7960640 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details