Silicon Labs Osc, 644.53125Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 545BAA000127BAG

Description
OSC, 644.53125MHZ, 5 X 3.2MM, LVDS; Frequency Nom:644.53125MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSC, 644.53125MHZ, 5 X 3.2MM, LVDS; Frequency Nom:644.53125MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 644.53125Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs - 29AC0266 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 644.53125Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
29AC0266
Osc, 644.53125Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 29AC0266
OSC, 644.53125MHZ, 5 X 3.2MM, LVDS; Frequency Nom:644.53125MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 644.53125MHZ, 5 X 3.2MM, LVDS; Frequency Nom:644.53125MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29AC0266
Product Name Osc, 644.53125Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 645 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CA0555CE - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 1473-SIT1569AC-J3-25E-384.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details