Silicon Labs Osc, 148.351648Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 540BAA000244BAG

Description
OSC, 148.351648MHZ, 5 X 3.2MM, LVDS; Frequency Nom:148.351648MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
OSC, 148.351648MHZ, 5 X 3.2MM, LVDS; Frequency Nom:148.351648MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 148.351648Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs - 29AC0222 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 148.351648Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
29AC0222
Osc, 148.351648Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 29AC0222
OSC, 148.351648MHZ, 5 X 3.2MM, LVDS; Frequency Nom:148.351648MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OSC, 148.351648MHZ, 5 X 3.2MM, LVDS; Frequency Nom:148.351648MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29AC0222
Product Name Osc, 148.351648Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 148 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675294 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 863-510BAB10M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECOC-2522-100.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers