OSC, 106.25MHZ, ±20PPM, 3.3V, SMD; Frequency Nom:106.25MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si531 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 39X0700 |
| Product Name | Osc, 106.25Mhz, ±20Ppm, 3.3V, Smd; Frequency Nom Silicon Labs |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 106 MHz |