Silicon Labs Osc, 156.25Mhz, ±20Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 530BC156M250DG

Description
OSC, 156.25MHZ, ±20PPM, 3.3V, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si530 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 156.25MHZ, ±20PPM, 3.3V, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si530 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 156.25Mhz, ±20Ppm, 3.3V, Smd; Frequency Nom Silicon Labs - 39X0679 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 156.25Mhz, ±20Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
39X0679
Osc, 156.25Mhz, ±20Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 39X0679
OSC, 156.25MHZ, ±20PPM, 3.3V, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si530 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 156.25MHZ, ±20PPM, 3.3V, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si530 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 39X0679
Product Name Osc, 156.25Mhz, ±20Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 156 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillator Crystal - 510BBA106M250AAGR - Richardson RFPD
Specs
Frequency 106 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details