Silicon Labs Osc, 200Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 511ABA200M000BAG

Description
OSC, 200MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:200MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
OSC, 200MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:200MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 200Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs - 39X0637 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 200Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
39X0637
Osc, 200Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 39X0637
OSC, 200MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:200MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 200MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:200MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 39X0637
Product Name Osc, 200Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Crystals - ECS-120-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4536BE - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details