Silicon Labs Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 510BBA125M000AAG

Description
OSC, 125MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si510 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
OSC, 125MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si510 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs - 39X0603 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
39X0603
Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 39X0603
OSC, 125MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si510 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 125MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si510 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 39X0603
Product Name Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - SN74LS629NS - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 25 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXI625T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 78.12 to 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillator Crystal - 510ABA155M520BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers