Silicon Labs Oscillators - 501AAA25M0000BAFR 501AAA25M0000BAFR

Description
Manufacturer: Silicon Labs Win Source Part Number: 804365-501AAA25M0000 BAFR Packaging: Reel Type: CMEMS Mounting Style: SMD Frequency: 25MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Part Status: Obsolete (End Of Life) Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Current - Supply (Disable) (Maximum): 2.5mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.7V ~ 3.6V Base Resonator: MEMS Current - Supply (Maximum): 2.5mA
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 804365-501AAA25M0000 BAFR Packaging: Reel Type: CMEMS Mounting Style: SMD Frequency: 25MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Part Status: Obsolete (End Of Life) Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Current - Supply (Disable) (Maximum): 2.5mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.7V ~ 3.6V Base Resonator: MEMS Current - Supply (Maximum): 2.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 501AAA25M0000BAFR - 804365-501AAA25M0000BAFR - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 501AAA25M0000BAFR
804365-501AAA25M0000BAFR
Oscillators - 501AAA25M0000BAFR 804365-501AAA25M0000BAFR
Manufacturer: Silicon Labs Win Source Part Number: 804365-501AAA25M0000 BAFR Packaging: Reel Type: CMEMS Mounting Style: SMD Frequency: 25MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Part Status: Obsolete (End Of Life) Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Current - Supply (Disable) (Maximum): 2.5mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.7V ~ 3.6V Base Resonator: MEMS Current - Supply (Maximum): 2.5mA

Manufacturer: Silicon Labs
Win Source Part Number: 804365-501AAA25M0000BAFR
Packaging: Reel
Type: CMEMS
Mounting Style: SMD
Frequency: 25MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±50ppm
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.035" (0.90mm)
Current - Supply (Disable) (Maximum): 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.7V ~ 3.6V
Base Resonator: MEMS
Current - Supply (Maximum): 2.5mA

Buy Now
Oscillators - 501AAA25M0000BAFR-ND - DigiKey
Thief River Falls, MN, United States
25MHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead

25MHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 804365-501AAA25M0000BAFR 501AAA25M0000BAFR-ND
Product Name Oscillators - 501AAA25M0000BAFR Oscillators
Oscillator Type CMEMS CMEMS®
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-160-20-30B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers
Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555ISA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details