Texas Instruments Oscillators LMK60E0-156M25SIAT

Description
IC 6-QFM (7x5)
Request a Quote Datasheet
Description
IC 6-QFM (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 296-46999-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
296-46999-1-ND
Oscillators 296-46999-1-ND
IC 6-QFM (7x5)

IC 6-QFM (7x5)

Buy Now Datasheet
Oscillators - 296-46999-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
296-46999-6-ND
Oscillators 296-46999-6-ND
IC 6-QFM (7x5)

IC 6-QFM (7x5)

Buy Now Datasheet
Oscillators - 296-46999-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
296-46999-2-ND
Oscillators 296-46999-2-ND
IC 6-QFM (7x5)

IC 6-QFM (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LMK60E0-156M25SIAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK60E0-156M25SIAT
Clock/Timing - Programmable Timers and Oscillators LMK60E0-156M25SIAT
IC OSC 5 X 7 MM 25PPM 6QFM

IC OSC 5 X 7 MM 25PPM 6QFM

Supplier's Site Datasheet
Programmable Timers and Oscillators - LMK60E0-156M25SIAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK60E0-156M25SIAT
Programmable Timers and Oscillators LMK60E0-156M25SIAT
IC 6-QFM (7x5)

IC 6-QFM (7x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 296-46999-1-ND LMK60E0-156M25SIAT LMK60E0-156M25SIAT
Product Name Oscillators Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module Surface Mount; Surface Mount Surface Mount; 6-SMD Module
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA8M70400CAG - Richardson RFPD
Specs
Frequency 8.7 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - CD4541BEE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 - S533025T-50.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 50 MHz
Frequency Stability 25 ppm
View Details