Silicon Image, Inc. Interface - Interface - Telecom - SI3210-FT SI3210-FT

Description
Manufacturer: Silicon image Win Source Part Number: 1248908-SI3210-FT Family Name: Si3210 Manufacturer Homepage: www.siliconimage.com Alternative Parts (Cross-Reference): MT91610AQ; MT91610AQR; SI3210-KTR; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon image Win Source Part Number: 1248908-SI3210-FT Family Name: Si3210 Manufacturer Homepage: www.siliconimage.com Alternative Parts (Cross-Reference): MT91610AQ; MT91610AQR; SI3210-KTR; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3210-FT - 1248908-SI3210-FT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3210-FT
1248908-SI3210-FT
Interface - Interface - Telecom - SI3210-FT 1248908-SI3210-FT
Manufacturer: Silicon image Win Source Part Number: 1248908-SI3210-FT Family Name: Si3210 Manufacturer Homepage: www.siliconimage.com Alternative Parts (Cross-Reference): MT91610AQ; MT91610AQR; SI3210-KTR; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Silicon image
Win Source Part Number: 1248908-SI3210-FT
Family Name: Si3210
Manufacturer Homepage: www.siliconimage.com
Alternative Parts (Cross-Reference): MT91610AQ; MT91610AQR; SI3210-KTR;
Introduction Date: July 28, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1248908-SI3210-FT
Product Name Interface - Interface - Telecom - SI3210-FT
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32174-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specialized - 32R1606AR4CTVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers