Silex Technology WiFi Modules (802.11) SX-SDMAC-2832S+SP

Description
WiFi Modules (802.11) SMPL 802.11a/b/g/nac WLAN + BLE 4.2 SDIO
Datasheet
Description
WiFi Modules (802.11) SMPL 802.11a/b/g/nac WLAN + BLE 4.2 SDIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
SX-SDMAC-2832S+SP
WiFi Modules (802.11) SX-SDMAC-2832S+SP
WiFi Modules (802.11) SMPL 802.11a/b/g/nac WLAN + BLE 4.2 SDIO

WiFi Modules (802.11) SMPL 802.11a/b/g/nac WLAN + BLE 4.2 SDIO

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number SX-SDMAC-2832S+SP
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transceiver ICs - 448-CYW20721B1KUMLG-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2402 to 2480 MHz
View Details
Modems - ICs and Modules - SI3016-F-FSR-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details