Silergy Corp. Interface - USB Interface - SY6287CDEC SY6287CDEC

Description
Manufacturer: Silergy Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978488-SY6287CDEC Categories: USB Interface Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Silergy Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978488-SY6287CDEC Categories: USB Interface Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - USB Interface - SY6287CDEC - 978488-SY6287CDEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - USB Interface - SY6287CDEC
978488-SY6287CDEC
Interface - USB Interface - SY6287CDEC 978488-SY6287CDEC
Manufacturer: Silergy Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978488-SY6287CDEC Categories: USB Interface Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage

Manufacturer: Silergy Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978488-SY6287CDEC
Categories: USB Interface
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 978488-SY6287CDEC
Product Name Interface - USB Interface - SY6287CDEC
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906216 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width)
View Details
Interface - Specialized - AD7669JN - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 28-PDIP
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details