Sigma Designs, Inc. RF Transceiver Modules - ZM3102AE-CME1 ZM3102AE-CME1

Description
Manufacturer: Sigma Designs Inc. Win Source Part Number: 044126-ZM3102AE-CME1 Packaging: Tray Mounting: SMD (SMT) Frequency: 868MHz Protocol: Z-Wave Data Rate: 40kbps Memory Size: 32kB Flash, 2kB SRAM Antenna Type: Not Included Power - Output: -2dBm Sensitivity: -102dBm Current - Receiving: 23mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI, UART Current - Transmitting: 24mA to 36mA Family Name: ZM3102 Categories: RF/IF and RFID Temperature Range - Operating: -15°C to 85°C Dimension: Module Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): F5280AVGK; F5280AVGK8; MAX2828ETN; MAX2830ETM+; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sigma Designs Inc. Win Source Part Number: 044126-ZM3102AE-CME1 Packaging: Tray Mounting: SMD (SMT) Frequency: 868MHz Protocol: Z-Wave Data Rate: 40kbps Memory Size: 32kB Flash, 2kB SRAM Antenna Type: Not Included Power - Output: -2dBm Sensitivity: -102dBm Current - Receiving: 23mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI, UART Current - Transmitting: 24mA to 36mA Family Name: ZM3102 Categories: RF/IF and RFID Temperature Range - Operating: -15°C to 85°C Dimension: Module Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): F5280AVGK; F5280AVGK8; MAX2828ETN; MAX2830ETM+; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ZM3102AE-CME1 - 044126-ZM3102AE-CME1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ZM3102AE-CME1
044126-ZM3102AE-CME1
RF Transceiver Modules - ZM3102AE-CME1 044126-ZM3102AE-CME1
Manufacturer: Sigma Designs Inc. Win Source Part Number: 044126-ZM3102AE-CME1 Packaging: Tray Mounting: SMD (SMT) Frequency: 868MHz Protocol: Z-Wave Data Rate: 40kbps Memory Size: 32kB Flash, 2kB SRAM Antenna Type: Not Included Power - Output: -2dBm Sensitivity: -102dBm Current - Receiving: 23mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI, UART Current - Transmitting: 24mA to 36mA Family Name: ZM3102 Categories: RF/IF and RFID Temperature Range - Operating: -15°C to 85°C Dimension: Module Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): F5280AVGK; F5280AVGK8; MAX2828ETN; MAX2830ETM+; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Sigma Designs Inc.
Win Source Part Number: 044126-ZM3102AE-CME1
Packaging: Tray
Mounting: SMD (SMT)
Frequency: 868MHz
Protocol: Z-Wave
Data Rate: 40kbps
Memory Size: 32kB Flash, 2kB SRAM
Antenna Type: Not Included
Power - Output: -2dBm
Sensitivity: -102dBm
Current - Receiving: 23mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: SPI, UART
Current - Transmitting: 24mA to 36mA
Family Name: ZM3102
Categories: RF/IF and RFID
Temperature Range - Operating: -15°C to 85°C
Dimension: Module
Supply Voltage - Operating: 2.1 V to 3.6 V
Alternative Parts (Cross-Reference): F5280AVGK; F5280AVGK8; MAX2828ETN; MAX2830ETM+;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 044126-ZM3102AE-CME1
Product Name RF Transceiver Modules - ZM3102AE-CME1
Device Type Rec-Trans
Operating Temperature -15.0 to 85.0 C (5.0 to 185.0 F)
Operating Frequency 868 MHz
Sensitivity -102 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Transceiver Modules and Modems - 591-1233-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 800 to 1900 MHz
Sensitivity -110 dBm
View Details
3 suppliers
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s - RB2001 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details