Sigma Designs, Inc. Interface - Interface - Encoders, Decoders, Converters - SAF7118H/V1 SAF7118H/V1

Description
Manufacturer: Sigma Designs Inc. Win Source Part Number: 211461-SAF7118H/V1 Packaging: Tray Type: Video Decoder Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 160-QFP (28x28) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sigma Designs Inc. Win Source Part Number: 211461-SAF7118H/V1 Packaging: Tray Type: Video Decoder Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 160-QFP (28x28) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - SAF7118H/V1 - 211461-SAF7118H/V1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - SAF7118H/V1
211461-SAF7118H/V1
Interface - Interface - Encoders, Decoders, Converters - SAF7118H/V1 211461-SAF7118H/V1
Manufacturer: Sigma Designs Inc. Win Source Part Number: 211461-SAF7118H/V1 Packaging: Tray Type: Video Decoder Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 160-QFP (28x28) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Sigma Designs Inc.
Win Source Part Number: 211461-SAF7118H/V1
Packaging: Tray
Type: Video Decoder
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 160-QFP (28x28)
Analog Supply Voltage: 3.1 V to 3.5 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 709-SAF7118H/V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-SAF7118H/V1
Interface Transceiver IC 709-SAF7118H/V1
IC VIDEO CODEC W/FILTER 160QFP Product overview: SAF7118H/V1 from Sigma Designs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-SAF7118H/V1 can be used for catalog matching and distributor lookup.

IC VIDEO CODEC W/FILTER 160QFP Product overview: SAF7118H/V1 from Sigma Designs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-SAF7118H/V1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 211461-SAF7118H/V1 709-SAF7118H/V1
Product Name Interface - Interface - Encoders, Decoders, Converters - SAF7118H/V1 Interface Transceiver IC
Package Type QFP; 160-QFP (28x28) Tray
Unlock Full Specs
to access all available technical data

Similar Products

SN55183-SP Rad-Tolerant Class V, Dual Differential Line Driver - 5962-7900901VCA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 5414/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details