Sigma Designs, Inc. Interface Transceiver IC SAA7130HL/V1,557

Description
IC VIDEO DECODER PCI 128LQFP Product overview: SAA7130HL/V1,557 from Sigma Designs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-SAA7130HL/V1,557 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC VIDEO DECODER PCI 128LQFP Product overview: SAA7130HL/V1,557 from Sigma Designs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-SAA7130HL/V1,557 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-SAA7130HL/V1,557 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-SAA7130HL/V1,557
Interface Transceiver IC 709-SAA7130HL/V1,557
IC VIDEO DECODER PCI 128LQFP Product overview: SAA7130HL/V1,557 from Sigma Designs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-SAA7130HL/V1,557 can be used for catalog matching and distributor lookup.

IC VIDEO DECODER PCI 128LQFP Product overview: SAA7130HL/V1,557 from Sigma Designs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-SAA7130HL/V1,557 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Encoders, Decoders, Converters - SAA7130HL/V1,557 - 211455-SAA7130HL/V1,557 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - SAA7130HL/V1,557
211455-SAA7130HL/V1,557
Interface - Interface - Encoders, Decoders, Converters - SAA7130HL/V1,557 211455-SAA7130HL/V1,557
Manufacturer: Sigma Designs Inc. Win Source Part Number: 211455-SAA7130HL/V1, 557 Packaging: Tray Type: Video Decoder Applications: TV Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 128-LQFP (14x20) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Sigma Designs Inc.
Win Source Part Number: 211455-SAA7130HL/V1,557
Packaging: Tray
Type: Video Decoder
Applications: TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 128-LQFP (14x20)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 709-SAA7130HL/V1,557 211455-SAA7130HL/V1,557
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - SAA7130HL/V1,557
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Communication Interface Chip/UART/485/232 >> USB ICs - CP2102-GMR - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type Transceiver; UART
Features RoHS
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 7512967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details