Sigma Designs, Inc. Interface - Interface - Encoders, Decoders, Converters - SAA7114H/V2,557 SAA7114H/V2,557

Description
Manufacturer: Sigma Designs Inc. Win Source Part Number: 211453-SAA7114H/V2,5 57 Packaging: Tray Type: Video Decoder Applications: Desktop, Processing, Video Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 100-LQFP (14x14) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sigma Designs Inc. Win Source Part Number: 211453-SAA7114H/V2,5 57 Packaging: Tray Type: Video Decoder Applications: Desktop, Processing, Video Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 100-LQFP (14x14) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - SAA7114H/V2,557 - 211453-SAA7114H/V2,557 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - SAA7114H/V2,557
211453-SAA7114H/V2,557
Interface - Interface - Encoders, Decoders, Converters - SAA7114H/V2,557 211453-SAA7114H/V2,557
Manufacturer: Sigma Designs Inc. Win Source Part Number: 211453-SAA7114H/V2,5 57 Packaging: Tray Type: Video Decoder Applications: Desktop, Processing, Video Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 100-LQFP (14x14) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Sigma Designs Inc.
Win Source Part Number: 211453-SAA7114H/V2,557
Packaging: Tray
Type: Video Decoder
Applications: Desktop, Processing, Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 100-LQFP (14x14)
Analog Supply Voltage: 3.1 V to 3.5 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 211453-SAA7114H/V2,557
Product Name Interface - Interface - Encoders, Decoders, Converters - SAA7114H/V2,557
Package Type QFP; 100-LQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 863-1384-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 28-UFQFN Exposed Pad
Pins 28 #
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details