Manufacturer: Sigma Designs Inc.
Win Source Part Number: 775035-GF9450C-CBE3
Packaging: Tray
Type: Video Processor
Package: Module
Applications: AV Systems
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: GF9450
Categories: Integrated Circuits (ICs)
Introduction Date: June 07, 2010
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC VIDEO PROCESSOR 10BIT 701HSBG Product overview: GF9450C-CBE3 from Sigma Designs is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GF9450C-CBE3 can be used for catalog matching and distributor lookup.
IC VIDEO PROCESSOR 10BIT 701HSBG
IC VIDEO PROCESSOR 10BIT 701HSBG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 775035-GF9450C-CBE3 | 684-GF9450C-CBE3 | GF9450C-CBE3 | GF9450C-CBE3 | GF9450C-CBE3 |
| Product Name | Linear - Linear - Video Processing - GF9450C-CBE3 | 10BIT Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |