Video Multiplexer IC GSPI SMPTE 196-BGA (12x12) Package
Consumer IC, Specialized, Integrated Circuit Product overview: GS12070-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS12070-IBE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1028049-GS12070-IBE3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Professional Video
Standard Package: 189
Mounting: SMD (SMT)
Function: Multiplexer
Standards: SMPTE
Voltage - Supply: 1.05V ~ 1.16V
Package / Case: 196-FBGA
Supplier Device Package: 196-BGA (12x12)
Alternative Parts (Cross-Reference): GS12070-IBE3GS12070I
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GS12070
Control Interface: GSPI
Video Multiplexer IC GSPI SMPTE 196-BGA (12x12) Package
IC VIDEO MULTIPLEXER 196BGA
IC VIDEO MULTIPLEXER 196BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | GS12070-IBE3-ND | 684-GS12070-IBE3 | 1028049-GS12070-IBE3 | GS12070-IBE3 | GS12070-IBE3 | GS12070-IBE3 |
| Product Name | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |