The SSU5266A is a mechanical RF switch with a frequency range of DC to 26.5 GHz, containing two independent SP6T switches and 2.4 mm female RF connectors. It supports USB control via EasySSU software and has a switching time of less than 15 ms. Physical dimensions are 153 mm × 62.4 mm × 137.5 mm with a weight of 890 g. Operating temperature ranges from -25°C to 65°C, with a shock tolerance of 500 g and vibration tolerance of 10 g. Switch life is rated at 5 million cycles. Insertion loss is less than 0.2 dB up to 3 GHz, increasing to less than 0.7 dB at 26.5 GHz. Isolation exceeds -50 dB at 26.5 GHz. VSWR is less than 1.7 at frequencies from 18 GHz to 26.5 GHz.
In order to meet the multi-port test requirements of microwave and millimeter wave systems, SIGLENT has introduced SSU5000A series mechanical switches with frequency range up to 50 GHz. The SSU5000A has compact design, excellent RF characteristics, low insertion loss, great impedance matching and extraordinary short switching time. It contains 1-4 independent single-pole double-throw mechanical switches with SMA or 2.4 mm connectors, or single-pole six-throw mechanical switches.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | RF Switches |
| Product Number | SSU5266A |
| Product Name | RF Switch Systems- Mechanical Switch |
| Connector | SMA (optional feature); 2.4mm Female |
| Control Interface | USB |
| Operating Temperature | -25 to 65 C (-13 to 149 F) |
| Frequency Range | 26500 MHz |
| Insertion Loss | 0.2000 to 0.4000 dB |