The SIGLENT SSG5040X-V is a vector signal generator with a frequency range of 9 kHz to 4 GHz in CW mode and 10 MHz to 4 GHz in IQ mode, featuring 0.001 Hz frequency resolution and maximum output power up to +26 dBm (typ.). It includes internal IQ modulation with 150 MHz bandwidth, analog differential I/Q outputs, and supports AM, FM, PM, pulse train, and custom IQ waveforms such as QAM and FSK. The instrument has a 5-inch capacitive touch screen, USB power meter measurement, and standard interfaces including USB Host, USB Device, and LAN. Phase noise is -120 dBc/Hz at 1 GHz with a 20 kHz offset (typ.).
SIGLENT'S SSG5000X RF Signal Generators can generate analog and vector signals, and have a frequency range of 9 kHz to 4 GHz/6 GHz. They feature the industry-leading performance in phase noise, spectral purity, bandwidth, EVM, output power. The internal IQ modulation generator and waveform playback function make it easy to create even the most complex signal types. SSG5000X generators also cover the most important RF band for digital wireless communications and include standard waveform files. The SIGLENT SSG5000X Signal Generators are powerful and cost effective sources that are ideal for R&D, education, and manufacturing.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Signal Generators |
| Product Number | SSG5040X-V |
| Product Name | RF Generator |
| Device Type | Generator |
| Generator Type | Signal; RF |
| Form Factor | Portable |
| User Interface | Front Panel |
| Interface | GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus; VXI/MXI |