The SPD3303X is a three-channel programmable linear DC power supply with two adjustable outputs of 0 to 32 V at up to 3.2 A and one fixed output selectable at 2.5 V, 3.3 V, or 5.0 V at 3.2 A, delivering a total of 220 W. It features a 4.3-inch true color TFT-LCD display with 5-digit voltage and 4-digit current resolution, offering a minimum resolution of 1 mV and 1 mA. The unit supports independent, series, and parallel output modes, panel timing control, internal storage for five setting groups, and external storage expansion. It includes USB and LAN interfaces, overcurrent and short-circuit protection, and an intelligent temperature-controll
Siglent's SPD3000X Series Programmable Linear DC Power Supply has a 4.3 inch TFT-LCD display, supports Remote Programming and has a Real Time Wave Display. The '3000X family has three isolated outputs; two adjustable channels and one selectable channel from 2.5 V, 3.3 V, and 5 V. It also has output short and overload protection and can be used in production and development.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SPD3303X |
| Product Name | Programmable Linear DC Power Supply |
| Type | DC Power Supply |
| Technology | Linear Power Supply |
| Form Factor | Desktop / Free Standing; Rack Mount (optional feature) |
| Operating Temperature | 0 to 40 C (32 to 104 F) |