The SIGLENT SHA852A is a handheld spectrum analyzer and cable-and-antenna analyzer with a frequency range of 9 kHz to 7.5 GHz for spectrum analysis and 100 kHz to 7.5 GHz for cable and antenna testing. It includes a built-in signal source, preamplifier, DC bias output up to 32 V, and vector network analysis with S11 and S21 measurements. The device features a 3.2 kg weight, an 8.4-inch multi-touch screen, and approximately 4 hours of battery life. It supports GPS positioning, time domain reflectometry, VSWR, insertion loss, TDR, and Smith chart measurements. Displayed average noise level is as low as -165 dBm/Hz (typical) with preamplifier enabled, and phase noise is -104 dBc/Hz at 10 kHz offset (1 GHz, typical). Resolution bandwidth spans 1 Hz to 10 MHz, and it includes modulation analysis, advanced measurement kits, and supports mouse and keyboard input.
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A cable and antenna tester including built-in DC voltage bias, with a 1-path-2-port vector network analysis function, can measure TDR, VSWR, port matching debugging, insertion loss measurement, tower amplifier debugging, cable fault location, Smith chart, etc.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | SHA852A |
| Product Name | Spectrum & Vector Network Analyzer |
| Instrument Type | Portable |