Sifam Tinsley UK Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley 7RL-101

Description
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2.5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Primary Current:100A RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2.5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Primary Current:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley - 48AC9506 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley
48AC9506
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley 48AC9506
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2.5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Primary Current:100A RoHS Compliant: Yes

CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANSI Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2.5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Primary Current:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 48AC9506
Product Name Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-050L CST2-050LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
45 - 1200 MHz 1:1 SMT Transformer - RFXF0007 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 4.50E7 to 1.20E9 Hz
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details