Sifam Tinsley UK Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley 5ASHT-151

Description
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:ANSI Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:ANSI Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley - 48AC9318 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley
48AC9318
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley 48AC9318
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:ANSI Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: Yes

CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:ANSI Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 48AC9318
Product Name Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F10-600 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω - TT1.5-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details