XM - AirPrime® RF Receiver GLONASS, GPS 1.575GHz, 1.598GHz ~ 1.605GHz -165dBm Castellation Module
RF RX GLONASS 1.575GHZ MODULE
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | XM1110_1103886 | XM1110_1103886 |
| Product Name | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Surface Mount; 20-SMD Module | Surface Mount; Surface Mount |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Sensitivity | -165 dBm | -165 dBm |