Linx Technologies FM Series GPS Receiver Module RXM-GPS-FM

Description
GPS Receiver for Positioning, Tracking and Navigation The FM Series GPS receiver module is a self-contained high-performance Global Positioning System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire on 66 channels and track on up to 22 channels. This gives the module fast lock times and high position accuracy even at low signal levels. The module’s exceptional sensitivity gives it superior performance, even in dense foliage and urban canyons. Its very low power consumption of 12mA while tracking helps maximize runtimes in battery powered applications. 3-day ephemeris prediction enables extremely fast fix times. An exceptional ±11ns 1PPS accuracy makes the module suitable for timing applications. A standard UART serial interface is used to send and receive NMEA messages in ASCII format. A simple serial command set can be used to configure optional features. The module’s UART can be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a compact reflow-compatible SMD package, the GPS receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. This makes the FM Series easy to integrate, even by engineers without previous RF or GPS experience. Benefits Low Power: low 12mA tracking current that is less than half of competitive modules. A duty cycle mode further reduces power consumption. Quick start times: cold start under 15 seconds using AGPS (3-day satellite prediction); hot start under 1 second Simplify design: modules and antennas are the only RF components you need; no tuning required Easy integration: easy to integrate, even by engineers who have no prior experience with GPS modules Streamline production: save time and money with modules that are already tested Better reliability: tracks multiple positioning systems simultaneously Rapid development: development system allows full interfacing and color display Application Examples Positioning and Navigation Location and Tracking Security / Loss-Prevention Surveying Fleet Management Logistics
Datasheet
Description
GPS Receiver for Positioning, Tracking and Navigation The FM Series GPS receiver module is a self-contained high-performance Global Positioning System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire on 66 channels and track on up to 22 channels. This gives the module fast lock times and high position accuracy even at low signal levels. The module’s exceptional sensitivity gives it superior performance, even in dense foliage and urban canyons. Its very low power consumption of 12mA while tracking helps maximize runtimes in battery powered applications. 3-day ephemeris prediction enables extremely fast fix times. An exceptional ±11ns 1PPS accuracy makes the module suitable for timing applications. A standard UART serial interface is used to send and receive NMEA messages in ASCII format. A simple serial command set can be used to configure optional features. The module’s UART can be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a compact reflow-compatible SMD package, the GPS receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. This makes the FM Series easy to integrate, even by engineers without previous RF or GPS experience. Benefits Low Power: low 12mA tracking current that is less than half of competitive modules. A duty cycle mode further reduces power consumption. Quick start times: cold start under 15 seconds using AGPS (3-day satellite prediction); hot start under 1 second Simplify design: modules and antennas are the only RF components you need; no tuning required Easy integration: easy to integrate, even by engineers who have no prior experience with GPS modules Streamline production: save time and money with modules that are already tested Better reliability: tracks multiple positioning systems simultaneously Rapid development: development system allows full interfacing and color display Application Examples Positioning and Navigation Location and Tracking Security / Loss-Prevention Surveying Fleet Management Logistics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FM Series GPS Receiver Module - RXM-GPS-FM - Linx Technologies
Merlin, OR, USA
FM Series GPS Receiver Module
RXM-GPS-FM
FM Series GPS Receiver Module RXM-GPS-FM
GPS Receiver for Positioning, Tracking and Navigation The FM Series GPS receiver module is a self-contained high-performance Global Positioning System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire on 66 channels and track on up to 22 channels. This gives the module fast lock times and high position accuracy even at low signal levels. The module’s exceptional sensitivity gives it superior performance, even in dense foliage and urban canyons. Its very low power consumption of 12mA while tracking helps maximize runtimes in battery powered applications. 3-day ephemeris prediction enables extremely fast fix times. An exceptional ±11ns 1PPS accuracy makes the module suitable for timing applications. A standard UART serial interface is used to send and receive NMEA messages in ASCII format. A simple serial command set can be used to configure optional features. The module’s UART can be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a compact reflow-compatible SMD package, the GPS receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. This makes the FM Series easy to integrate, even by engineers without previous RF or GPS experience. Benefits Low Power: low 12mA tracking current that is less than half of competitive modules. A duty cycle mode further reduces power consumption. Quick start times: cold start under 15 seconds using AGPS (3-day satellite prediction); hot start under 1 second Simplify design: modules and antennas are the only RF components you need; no tuning required Easy integration: easy to integrate, even by engineers who have no prior experience with GPS modules Streamline production: save time and money with modules that are already tested Better reliability: tracks multiple positioning systems simultaneously Rapid development: development system allows full interfacing and color display Application Examples Positioning and Navigation Location and Tracking Security / Loss-Prevention Surveying Fleet Management Logistics

GPS Receiver for Positioning, Tracking and Navigation

The FM Series GPS receiver module is a self-contained high-performance Global Positioning System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire on 66 channels and track on up to 22 channels. This gives the module fast lock times and high position accuracy even at low signal levels.

The module’s exceptional sensitivity gives it superior performance, even in dense foliage and urban canyons. Its very low power consumption of 12mA while tracking helps maximize runtimes in battery powered applications. 3-day ephemeris prediction enables extremely fast fix times. An exceptional ±11ns 1PPS accuracy makes the module suitable for timing applications.

A standard UART serial interface is used to send and receive NMEA messages in ASCII format. A simple serial command set can be used to configure optional features. The module’s UART can be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip.

Housed in a compact reflow-compatible SMD package, the GPS receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. This makes the FM Series easy to integrate, even by engineers without previous RF or GPS experience.

Benefits

  • Low Power: low 12mA tracking current that is less than half of competitive modules. A duty cycle mode further reduces power consumption.
  • Quick start times: cold start under 15 seconds using AGPS (3-day satellite prediction); hot start under 1 second
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Easy integration: easy to integrate, even by engineers who have no prior experience with GPS modules
  • Streamline production: save time and money with modules that are already tested
  • Better reliability: tracks multiple positioning systems simultaneously
  • Rapid development: development system allows full interfacing and color display

Application Examples

  • Positioning and Navigation
  • Location and Tracking
  • Security / Loss-Prevention
  • Surveying
  • Fleet Management
  • Logistics
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category RF Modules
Product Number RXM-GPS-FM
Product Name FM Series GPS Receiver Module
Device Type Receiver
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1575 MHz
Sensitivity -161 to -143 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1328-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 700 to 1900 MHz
View Details
Wireless Transceiver Module - MWTC-REC6 & UWTC-REC6 - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Temperature -10.0 to 70.0 C (14.0 to 158.0 F)
View Details