RF TXRX MODULE NAVIGATION SMD
Navigation GPS, GLONASS Transceiver Module 1.598GHz ~ 1.575GHz, 1.598GHz ~ 1.605GHz Antenna Not Included Surface Mount
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | XA1110_1104308 | XA1110_1104308 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 1598 to 1605 MHz | 1598 to 1605 MHz |
| Data Rate | 9.6 kbps | 9.6 kbps |
| Sensitivity | -165 dBm | -165 dBm |