Win Source Part Number: 1349039-WP7607-1-G_1
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: WP - AirPrime®
Package: Tape & Reel
Standard Package: 500
Frequency: 900MHz, 1.8GHz
Protocol: 4G LTE CAT-1, Beidou, EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, UMTS
Data Rate: 10Mbps
Antenna Type: Antenna Not Included, Castellation
RF Family/Standard: Cellular
Serial Interfaces: ADC, GPIO, I²C, UART, USB
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Sierra Wireless
Base Product Number: WP7607
Product Status: Obsolete
Cellular 4G LTE CAT-1, Beidou, EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, UMTS Transceiver Module 900MHz, 1.8GHz Antenna Not Included, Castellation Surface Mount
RF TXRX MODULE CELL CAST SMD IOT
| Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1349039-WP7607-1-G_1104193 | WP7607-1-G_1104193 | WP7607-1-G_1104193 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 900 to 1800 MHz | 900 to 1800 MHz | 900 to 1800 MHz |