Sierra Wireless, Inc. RF Antennas 6001284

Description
2.4GHz, 5GHz Wi-Fi Module RF Antenna Panel Mount
Datasheet
Description
2.4GHz, 5GHz Wi-Fi Module RF Antenna Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6001284 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6001284
RF Antennas 6001284
2.4GHz, 5GHz Wi-Fi Module RF Antenna Panel Mount

2.4GHz, 5GHz Wi-Fi Module RF Antenna Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 6001284
Product Name RF Antennas
Applications Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers