Sierra Wireless, Inc. RF Antennas 6001202

Description
829MHz, 1.587GHz, 1.94GHz, 5.45GHz Beidou, Galileo, GLONASS, GNSS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz 5dBi, 7dBi, 10dBi SMA Adhesive
Datasheet
Description
829MHz, 1.587GHz, 1.94GHz, 5.45GHz Beidou, Galileo, GLONASS, GNSS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz 5dBi, 7dBi, 10dBi SMA Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6001202 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6001202
RF Antennas 6001202
829MHz, 1.587GHz, 1.94GHz, 5.45GHz Beidou, Galileo, GLONASS, GNSS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz 5dBi, 7dBi, 10dBi SMA Adhesive

829MHz, 1.587GHz, 1.94GHz, 5.45GHz Beidou, Galileo, GLONASS, GNSS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz 5dBi, 7dBi, 10dBi SMA Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 6001202
Product Name RF Antennas
Applications Beidou, Galileo, GLONASS, GNSS, GPS, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers