Sierra Wireless, Inc. RF Antennas 6001200

Description
3.349GHz GNSS, LTE Module RF Antenna 698MHz ~ 6GHz Adhesive
Request a Quote Datasheet
Description
3.349GHz GNSS, LTE Module RF Antenna 698MHz ~ 6GHz Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1719-6001200-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1719-6001200-ND
RF Antennas 1719-6001200-ND
3.349GHz GNSS, LTE Module RF Antenna 698MHz ~ 6GHz Adhesive

3.349GHz GNSS, LTE Module RF Antenna 698MHz ~ 6GHz Adhesive

Buy Now Datasheet
RF Antennas - 6001200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6001200
RF Antennas 6001200
3.349GHz GNSS, LTE Module RF Antenna 698MHz ~ 6GHz Adhesive

3.349GHz GNSS, LTE Module RF Antenna 698MHz ~ 6GHz Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1719-6001200-ND 6001200
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; GNSS, LTE GNSS, LTE
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers