Sierra Wireless, Inc. RF Antennas 6001198

Description
2.249GHz, 2.4GHz, 5GHz GNSS, LTE, Wi-Fi Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount
Request a Quote Datasheet
Description
2.249GHz, 2.4GHz, 5GHz GNSS, LTE, Wi-Fi Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1719-6001198-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1719-6001198-ND
RF Antennas 1719-6001198-ND
2.249GHz, 2.4GHz, 5GHz GNSS, LTE, Wi-Fi Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount

2.249GHz, 2.4GHz, 5GHz GNSS, LTE, Wi-Fi Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount

Buy Now Datasheet
RF Antennas - 6001198 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6001198
RF Antennas 6001198
2.249GHz, 2.4GHz, 5GHz GNSS, LTE, Wi-Fi Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount

2.249GHz, 2.4GHz, 5GHz GNSS, LTE, Wi-Fi Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1719-6001198-ND 6001198
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GNSS, LTE, Wi-Fi GNSS, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers